L-com, Inc. Sound Level Meter (35dB to 80dB) (50dB to 100dB) (80dB to 130dB) AEMC-CA832

Description
The Sound Level Meter Model CA832 is designed to assess sound ambiences or nuisances in accordance with international safety and quality standards. It complies with standard IEC 651. The Model CA832 is a portable, compact instrument with a 2000-count backlit LCD. It is designed for simple, one-hand operation and may be fitted on a tripod for long duration measurements. It features two weighting curves A and C for measurement integrating the sensitivity of the human ear according to sound frequency. Curve A is the general-purpose curve in an industrial environment, and C is more suited in presence of low frequency sounds. Also, mode "F" (fast response time) corresponds to the response time of the ear. Mode "S" (slow response time) will be used to obtain a uniform reading when the sound signal level shows fluctuations. Features Auxiliary output for recording 2000-count backlit LCD. Two time weighting curves: slow (550ms) and fast (55ms), Two frequency weighting curves: A and C Measures sound according to the sensitivity of the human ear Three measurement range from 35 to 130dB, Accuracy ±1.5dB Tripod mountable, includes rugged, shockproof, protective, dirt resistant holster Application Airports, Hospitals Factories Schools and libraries Auditoriums Office environments
Datasheet
Description
The Sound Level Meter Model CA832 is designed to assess sound ambiences or nuisances in accordance with international safety and quality standards. It complies with standard IEC 651. The Model CA832 is a portable, compact instrument with a 2000-count backlit LCD. It is designed for simple, one-hand operation and may be fitted on a tripod for long duration measurements. It features two weighting curves A and C for measurement integrating the sensitivity of the human ear according to sound frequency. Curve A is the general-purpose curve in an industrial environment, and C is more suited in presence of low frequency sounds. Also, mode "F" (fast response time) corresponds to the response time of the ear. Mode "S" (slow response time) will be used to obtain a uniform reading when the sound signal level shows fluctuations. Features Auxiliary output for recording 2000-count backlit LCD. Two time weighting curves: slow (550ms) and fast (55ms), Two frequency weighting curves: A and C Measures sound according to the sensitivity of the human ear Three measurement range from 35 to 130dB, Accuracy ±1.5dB Tripod mountable, includes rugged, shockproof, protective, dirt resistant holster Application Airports, Hospitals Factories Schools and libraries Auditoriums Office environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter (35dB to 80dB) (50dB to 100dB) (80dB to 130dB) - AEMC-CA832 - L-com, Inc.
North Andover, MA, United States
Sound Level Meter (35dB to 80dB) (50dB to 100dB) (80dB to 130dB)
AEMC-CA832
Sound Level Meter (35dB to 80dB) (50dB to 100dB) (80dB to 130dB) AEMC-CA832
The Sound Level Meter Model CA832 is designed to assess sound ambiences or nuisances in accordance with international safety and quality standards. It complies with standard IEC 651. The Model CA832 is a portable, compact instrument with a 2000-count backlit LCD. It is designed for simple, one-hand operation and may be fitted on a tripod for long duration measurements. It features two weighting curves A and C for measurement integrating the sensitivity of the human ear according to sound frequency. Curve A is the general-purpose curve in an industrial environment, and C is more suited in presence of low frequency sounds. Also, mode "F" (fast response time) corresponds to the response time of the ear. Mode "S" (slow response time) will be used to obtain a uniform reading when the sound signal level shows fluctuations. Features Auxiliary output for recording 2000-count backlit LCD. Two time weighting curves: slow (550ms) and fast (55ms), Two frequency weighting curves: A and C Measures sound according to the sensitivity of the human ear Three measurement range from 35 to 130dB, Accuracy ±1.5dB Tripod mountable, includes rugged, shockproof, protective, dirt resistant holster Application Airports, Hospitals Factories Schools and libraries Auditoriums Office environments

The Sound Level Meter Model CA832 is designed to assess sound ambiences or nuisances in accordance with international safety and quality standards. It complies with standard IEC 651. The Model CA832 is a portable, compact instrument with a 2000-count backlit LCD. It is designed for simple, one-hand operation and may be fitted on a tripod for long duration measurements. It features two weighting curves A and C for measurement integrating the sensitivity of the human ear according to sound frequency. Curve A is the general-purpose curve in an industrial environment, and C is more suited in presence of low frequency sounds. Also, mode "F" (fast response time) corresponds to the response time of the ear. Mode "S" (slow response time) will be used to obtain a uniform reading when the sound signal level shows fluctuations.

Features

  • Auxiliary output for recording
  • 2000-count backlit LCD. Two time weighting curves: slow (550ms) and fast (55ms), Two frequency weighting curves: A and C
  • Measures sound according to the sensitivity of the human ear
  • Three measurement range from 35 to 130dB, Accuracy ±1.5dB
  • Tripod mountable, includes rugged, shockproof, protective, dirt resistant holster

Application

  • Airports, Hospitals
  • Factories
  • Schools and libraries
  • Auditoriums
  • Office environments
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Noise Meters
Product Number AEMC-CA832
Product Name Sound Level Meter (35dB to 80dB) (50dB to 100dB) (80dB to 130dB)
Unlock Full Specs
to access all available technical data

Similar Products