L-com, Inc. DC Power Supply Model AX502 (Dual Outputs 0 to 2.5A; 0 to 30V DC) AEMC-AX502

Description
The Model AX502 offers dual 30V outputs. It provides the ability to display both voltage and current for each output. The Model AX502 offers a unique master/slave tracking arrangement whereby the ratio between the master and slave can be setup on the fly as needed during the test. Adjusting the master voltage causes the slave to track. Adjusting the slave voltage causes the ratio from master to slave to change accordingly. It offers a Coarse and Fine voltage adjustment as well as a current limiting adjustment. It is built to provide many years of reliable, precise, easy-to-use operation and will be a welcome addition to any lab, test bench or production line. Features Compact design for bench tops; Designed to EN 61010-1 safety standards Single and dual 0 to 30VDC / 0 to 2.5A outputs; Active protection against overloads, short circuits and overheating Unique variable tracking mode for Master/Slave operation: Slave or Master track proportionally to the original setting Series and Parallel operation permit 0 to 60V or 0 to 5A output; Low noise (<1mV Ripple) and stable linear technology for clean output Simultaneous display of Voltage and Current; Highly visible Green (V) and Red (A) LED displays Application Engineering design labs Repair and calibration labs Educational labs Production testing Quality assurance testing
Datasheet
Description
The Model AX502 offers dual 30V outputs. It provides the ability to display both voltage and current for each output. The Model AX502 offers a unique master/slave tracking arrangement whereby the ratio between the master and slave can be setup on the fly as needed during the test. Adjusting the master voltage causes the slave to track. Adjusting the slave voltage causes the ratio from master to slave to change accordingly. It offers a Coarse and Fine voltage adjustment as well as a current limiting adjustment. It is built to provide many years of reliable, precise, easy-to-use operation and will be a welcome addition to any lab, test bench or production line. Features Compact design for bench tops; Designed to EN 61010-1 safety standards Single and dual 0 to 30VDC / 0 to 2.5A outputs; Active protection against overloads, short circuits and overheating Unique variable tracking mode for Master/Slave operation: Slave or Master track proportionally to the original setting Series and Parallel operation permit 0 to 60V or 0 to 5A output; Low noise (<1mV Ripple) and stable linear technology for clean output Simultaneous display of Voltage and Current; Highly visible Green (V) and Red (A) LED displays Application Engineering design labs Repair and calibration labs Educational labs Production testing Quality assurance testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply Model AX502 (Dual Outputs 0 to 2.5A; 0 to 30V DC) - AEMC-AX502 - L-com, Inc.
North Andover, MA, United States
DC Power Supply Model AX502 (Dual Outputs 0 to 2.5A; 0 to 30V DC)
AEMC-AX502
DC Power Supply Model AX502 (Dual Outputs 0 to 2.5A; 0 to 30V DC) AEMC-AX502
The Model AX502 offers dual 30V outputs. It provides the ability to display both voltage and current for each output. The Model AX502 offers a unique master/slave tracking arrangement whereby the ratio between the master and slave can be setup on the fly as needed during the test. Adjusting the master voltage causes the slave to track. Adjusting the slave voltage causes the ratio from master to slave to change accordingly. It offers a Coarse and Fine voltage adjustment as well as a current limiting adjustment. It is built to provide many years of reliable, precise, easy-to-use operation and will be a welcome addition to any lab, test bench or production line. Features Compact design for bench tops; Designed to EN 61010-1 safety standards Single and dual 0 to 30VDC / 0 to 2.5A outputs; Active protection against overloads, short circuits and overheating Unique variable tracking mode for Master/Slave operation: Slave or Master track proportionally to the original setting Series and Parallel operation permit 0 to 60V or 0 to 5A output; Low noise (<1mV Ripple) and stable linear technology for clean output Simultaneous display of Voltage and Current; Highly visible Green (V) and Red (A) LED displays Application Engineering design labs Repair and calibration labs Educational labs Production testing Quality assurance testing

The Model AX502 offers dual 30V outputs. It provides the ability to display both voltage and current for each output. The Model AX502 offers a unique master/slave tracking arrangement whereby the ratio between the master and slave can be setup on the fly as needed during the test. Adjusting the master voltage causes the slave to track. Adjusting the slave voltage causes the ratio from master to slave to change accordingly. It offers a Coarse and Fine voltage adjustment as well as a current limiting adjustment. It is built to provide many years of reliable, precise, easy-to-use operation and will be a welcome addition to any lab, test bench or production line.

Features

  • Compact design for bench tops; Designed to EN 61010-1 safety standards
  • Single and dual 0 to 30VDC / 0 to 2.5A outputs; Active protection against overloads, short circuits and overheating
  • Unique variable tracking mode for Master/Slave operation: Slave or Master track proportionally to the original setting
  • Series and Parallel operation permit 0 to 60V or 0 to 5A output; Low noise (<1mV Ripple) and stable linear technology for clean output
  • Simultaneous display of Voltage and Current; Highly visible Green (V) and Red (A) LED displays

Application

  • Engineering design labs
  • Repair and calibration labs
  • Educational labs
  • Production testing
  • Quality assurance testing
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number AEMC-AX502
Product Name DC Power Supply Model AX502 (Dual Outputs 0 to 2.5A; 0 to 30V DC)
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227598 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details