KZVALVE 1" Poly 2-Valve Manifold KZ2YFM

Description
The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Polypropylene valve/manifold body • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life. • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Polypropylene valve/manifold body • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life. • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Poly 2-Valve Manifold
KZ2YFM
1" Poly 2-Valve Manifold KZ2YFM
The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • Ball: 316 stainless steel • Stem: 316 stainless steel • Polypropylene valve/manifold body • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life. • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series 2-Section, 1-Piece, full-port Y-Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 1" full port valves

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Polypropylene valve/manifold body

• Valve seat: Virgin PTFE

• Stem seal: Dual VITON O-ring

• Body seals: EPDM

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life.

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Manifolds and Manifold Systems
Product Number KZ2YFM
Product Name 1" Poly 2-Valve Manifold
Application Water
Valve Power 12VDC
Valve Actuation Other
Dimensions & Weight 8.25" x 5.93" x 8.80"
Supply 1
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BFC-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 8
Outlet 8
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details