KZVALVE 3/4" Nylon 2-Valve Manifold KZ2CEM

Description
The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves • 2 to 9 valves on the manifold • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve/manifold body: Nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with quick hairpin fittings • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves • 2 to 9 valves on the manifold • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve/manifold body: Nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with quick hairpin fittings • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
3/4
Ashland, NE, United States
3/4" Nylon 2-Valve Manifold
KZ2CEM
3/4" Nylon 2-Valve Manifold KZ2CEM
The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" full port valves • 2 to 9 valves on the manifold • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve/manifold body: Nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with quick hairpin fittings • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4" full port valves

• 2 to 9 valves on the manifold

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve/manifold body: Nylon

• Valve seat: Virgin PTFE

• Stem seal: Dual VITON O-ring

• Body seals: EPDM

• Available with quick hairpin fittings

• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Manifolds and Manifold Systems
Product Number KZ2CEM
Product Name 3/4" Nylon 2-Valve Manifold
Application Water
Valve Power 12VDC
Valve Actuation Other
Dimensions & Weight 9.4" x 7.5" x 10.6" x 5.2"
Supply 1
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-3/4-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/4"
View Details
2 suppliers
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details