Kyocera Corporation RF Antennas X9001558-3GDSMB

Description
ISM/CELLULAR/LORA EXTERNAL WHIP
Request a Quote Datasheet
Description
ISM/CELLULAR/LORA EXTERNAL WHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X9001558-3GDSMB-ND - DigiKey
Thief River Falls, MN, United States
ISM/CELLULAR/LORA EXTERNAL WHIP

ISM/CELLULAR/LORA EXTERNAL WHIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-X9001558-3GDSMB-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, ISM, LoRa
Primary Frequency Range 892.0 to 1940.0 MHz
Gain 0.5000 to 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details