KYOCERA AVX Components Corporation RF Antennas X1005249-LGA2SA10A2

Description
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 3.7dBi, 3dBi, 3.5dBi, 3.6dBi, 3.6dBi SMA Male (2) Adhesive
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 3.7dBi, 3dBi, 3.5dBi, 3.6dBi, 3.6dBi SMA Male (2) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X1005249-LGA2SA10A2-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 3.7dBi, 3dBi, 3.5dBi, 3.6dBi, 3.6dBi SMA Male (2) Adhesive

829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 3.7dBi, 3dBi, 3.5dBi, 3.6dBi, 3.6dBi SMA Male (2) Adhesive

Buy Now Datasheet
Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx - 58AJ1572 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx
58AJ1572
Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx 58AJ1572
RF ANTENNAS, 2.3-2.69GHZ, ADHESIVE; Antenna Type:GPS / Glonass / LTE; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3.6dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

RF ANTENNAS, 2.3-2.69GHZ, ADHESIVE; Antenna Type:GPS / Glonass / LTE; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3.6dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-X1005249-LGA2SA10A2-ND 58AJ1572
Product Name RF Antennas Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; GPS; GLONASS, GPS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz 2300.0 to 2690.0 MHz
Gain 3 to 3.7 dB 3.6 dB
VSWR 2 to 5 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers