KYOCERA AVX Components Corporation RF Antennas X1005243-LGA2SA10A1

Description
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 2.7dBi, 1dBi, 1dBi, 1.2dBi, 2.1dBi SMA Male (2) Adhesive
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 2.7dBi, 1dBi, 1dBi, 1.2dBi, 2.1dBi SMA Male (2) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X1005243-LGA2SA10A1-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 2.7dBi, 1dBi, 1dBi, 1.2dBi, 2.1dBi SMA Male (2) Adhesive

829MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz GLONASS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 2.7dBi, 1dBi, 1dBi, 1.2dBi, 2.1dBi SMA Male (2) Adhesive

Buy Now Datasheet
Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx - 58AJ1566 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx
58AJ1566
Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx 58AJ1566
RF ANTENNAS, 2.3-2.69GHZ, ADHESIVE; Antenna Type:GPS / Glonass / LTE; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:2.1dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

RF ANTENNAS, 2.3-2.69GHZ, ADHESIVE; Antenna Type:GPS / Glonass / LTE; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:2.1dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-X1005243-LGA2SA10A1-ND 58AJ1566
Product Name RF Antennas Rf Antennas, 2.3-2.69Ghz, Adhesive; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; GPS; GLONASS, GPS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz 2300.0 to 2690.0 MHz
Gain 1 to 2.7 dB 2.1 dB
VSWR 2 to 3.7 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details