0.1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
CAP CER 0.1UF 10V X7R 0612
CAPACITOR ARRAY, 0.1UF, 10V, X7R, 20%, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacito
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W3L1ZC104MAT1A-ND | W3L1ZC104MAT1A | 65H8491 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0612; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Wraparound |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |