AVX Corporation Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx W3L16C225MAT3A

Description
CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx - 12N3206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx
12N3206
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx 12N3206
CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0238 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0238
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0238
CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:8 RoHS Compliant: Yes

CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12N3206 55J0238
Product Name Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Wraparound Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers