2.2µF ±10% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)
IDC CMAP / T&R ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | W3L16C225KAT1A-ND | 67R3604 |
| Product Name | Ceramic Capacitors | Idc Cmap / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 2.2 microF |