Kyocera Corporation Feed Through, Pass Through Capacitors W3F45C4718AT1F

Description
470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-5484-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5484-2-ND
Feed Through, Pass Through Capacitors 478-5484-2-ND
470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx - 55J0203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
55J0203
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx 55J0203
CAP, FEEDTHROUGH, 470PF, 50V, 0.3A, 1206; Capacitance:470pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

CAP, FEEDTHROUGH, 470PF, 50V, 0.3A, 1206; Capacitance:470pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx - 16R1259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
16R1259
Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx 16R1259
CAP, FEEDTHROUGH, 470PF, 50V, 0.3A, 1206; Capacitance:470pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

CAP, FEEDTHROUGH, 470PF, 50V, 0.3A, 1206; Capacitance:470pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-5484-2-ND 55J0203
Product Name Feed Through, Pass Through Capacitors Cap, Feedthrough, 470Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers