100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | W3F41A1018AT1A-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 50 (+/- %) |
| WVDC | 100 volts |