Kyocera Corporation Feed Through, Pass Through Capacitors W3F15C4728AT1F

Description
4700pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
4700pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W3F15C4728AT1F-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W3F15C4728AT1F-ND
Feed Through, Pass Through Capacitors W3F15C4728AT1F-ND
4700pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

4700pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F15C4728AT1F
Feedthrough Capacitors W3F15C4728AT1F
Feedthrough Capacitors 50volts 4700pF X7R 1206

Feedthrough Capacitors 50volts 4700pF X7R 1206

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx - 55J0195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx
55J0195
Capacitor Ceramic 4700Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx 55J0195
CAPACITOR CERAMIC 4700PF, 50V, X7R, +50,-20%, 1206; Capacitance:4700pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, +50,-20%, 1206; Capacitance:4700pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3F15C4728AT1F-ND W3F15C4728AT1F 55J0195
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors Capacitor Ceramic 4700Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) -20 (+/- %)
WVDC 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers