Kyocera Corporation Capacitor Networks, Arrays - W3A4YA220KAT2A W3A4YA220KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 903194-W3A4YA220KAT2 A Series: IPC Features: 22pF Isolated Capacitor 4 Array 16 V C0G, NP0 0612 (1632 Metric) Package: 0612 (1632 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 903194-W3A4YA220KAT2 A Series: IPC Features: 22pF Isolated Capacitor 4 Array 16 V C0G, NP0 0612 (1632 Metric) Package: 0612 (1632 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4YA220KAT2A - 903194-W3A4YA220KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A4YA220KAT2A
903194-W3A4YA220KAT2A
Capacitor Networks, Arrays - W3A4YA220KAT2A 903194-W3A4YA220KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 903194-W3A4YA220KAT2 A Series: IPC Features: 22pF Isolated Capacitor 4 Array 16 V C0G, NP0 0612 (1632 Metric) Package: 0612 (1632 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 903194-W3A4YA220KAT2A
Series: IPC
Features: 22pF Isolated Capacitor 4 Array 16 V C0G, NP0 0612 (1632 Metric)
Package: 0612 (1632 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 22pF 16V Capacitor
57-W3A4YA220KAT2A
SMD 22pF 16V Capacitor 57-W3A4YA220KAT2A
Cap Ceramic Array 22pF 16V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A4YA220KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A4YA220KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 22pF 16V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A4YA220KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A4YA220KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4YA220KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4YA220KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YA220KAT2A
CAP ARRAY 22PF 16V NP0 0612

CAP ARRAY 22PF 16V NP0 0612

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 903194-W3A4YA220KAT2A 57-W3A4YA220KAT2A W3A4YA220KAT2A
Product Name Capacitor Networks, Arrays - W3A4YA220KAT2A SMD 22pF 16V Capacitor Capacitors - Capacitor Networks, Arrays
Mounting Style Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details