680pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
CAP ARRAY 680PF 50V X7R 0612
CAPACITOR ARRAY, 680PF, 50V, X7R, 20%, 0612; Capacitance:680pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W3A45C681MAT2A-ND | W3A45C681MAT2A | 55J0182 |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 680Pf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Surface Mount (SMT) |