AVX Corporation Capacitor Networks, Arrays W3A45C473KAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A45C473KAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C473KAT2FTR-ND
Capacitor Networks, Arrays 478-W3A45C473KAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C473KAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A45C473KAT2F
Capacitors - Capacitor Networks, Arrays W3A45C473KAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site
Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 13J0944 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
13J0944
Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 13J0944
CAPACITOR ARRAY, 0.047UF, 50V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.047UF, 50V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A45C473KAT2FTR-ND W3A45C473KAT2F 13J0944
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Wraparound
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers