Kyocera Corporation Capacitor Networks, Arrays W3A45C333MAT2A

Description
0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A45C333MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A45C333MAT2A-ND
Capacitor Networks, Arrays W3A45C333MAT2A-ND
0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C333MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A45C333MAT2A
Capacitors - Capacitor Networks, Arrays W3A45C333MAT2A
CAP ARRAY 0.033UF 50V X7R 0612

CAP ARRAY 0.033UF 50V X7R 0612

Supplier's Site
Capacitor Array, 0.033Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.033Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0173
Capacitor Array, 0.033Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0173
CAPACITOR ARRAY, 0.033UF, 50V, X7R, 20%, 0612; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR ARRAY, 0.033UF, 50V, X7R, 20%, 0612; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A45C333MAT2A-ND W3A45C333MAT2A 55J0173
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.033Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers