0.033µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES
CAP ARRAY 0.033UF 50V X7R 0612
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W3A45C333KAT2A-ND | 09R6802 | W3A45C333KAT2A |
| Product Name | Capacitor Networks, Arrays | Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | |
| Capacitance Tolerance | 10 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |