3300pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
CAP ARRAY 3300PF 50V X7R 0612
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W3A45C332MAT2A-ND | W3A45C332MAT2A | 52R6899 |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 20 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |