Capacitor Array
CAP ARRAY
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0612; Capacitance:10000pF;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-W3A45C103MAT2FTR-ND | W3A45C103MAT2F | 55J0166 |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |
| Technology | Single-Layer | ||
| Configuration / Form Factor | Wraparound | ||
| Capacitance Type | Fixed |