Kyocera Corporation Capacitor Networks, Arrays W3A45A100KAT2A

Description
10pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A45A100KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A45A100KAT2A-ND
Capacitor Networks, Arrays W3A45A100KAT2A-ND
10pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

10pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45A100KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45A100KAT2A
Capacitors - Capacitor Networks, Arrays W3A45A100KAT2A
CAP ARRAY 10PF 50V NP0 0612

CAP ARRAY 10PF 50V NP0 0612

Supplier's Site
Capacitor Array, 10Pf 50V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx - 55J0147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 10Pf 50V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx
55J0147
Capacitor Array, 10Pf 50V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx 55J0147
CAPACITOR ARRAY, 10PF 50V, C0G/NP0, 10%, 0612; Capacitance:10pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

CAPACITOR ARRAY, 10PF 50V, C0G/NP0, 10%, 0612; Capacitance:10pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

Supplier's Site
Capacitor Networks, Arrays - W3A45A100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W3A45A100KAT2A
Capacitor Networks, Arrays W3A45A100KAT2A
CAP ARRAY 10PF 50V NP0 0612

CAP ARRAY 10PF 50V NP0 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number W3A45A100KAT2A-ND W3A45A100KAT2A 55J0147 W3A45A100KAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 10Pf 50V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound Chip Capacitor; Surface Mount
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers