KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A43C473KAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A43C473KAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C473KAT2FTR-ND
Capacitor Networks, Arrays 478-W3A43C473KAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43C473KAT2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A43C473KAT2F
Capacitors - Capacitor Networks, Arrays W3A43C473KAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site
Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0143 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0143
Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0143
CAPACITOR ARRAY, 0.047UF, 25V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.047UF, 25V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A43C473KAT2FTR-ND W3A43C473KAT2F 55J0143
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Wraparound
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details