Kyocera Corporation Capacitor Networks, Arrays W3A43C472KAT2A

Description
4700pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A43C472KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A43C472KAT2A-ND
Capacitor Networks, Arrays W3A43C472KAT2A-ND
4700pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

4700pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43C472KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A43C472KAT2A
Capacitors - Capacitor Networks, Arrays W3A43C472KAT2A
CAP ARRAY 4700PF 25V X7R 0612

CAP ARRAY 4700PF 25V X7R 0612

Supplier's Site
Capacitor Array, 4700Pf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 4700Pf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0140
Capacitor Array, 4700Pf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0140
CAPACITOR ARRAY, 4700PF, 25V, X7R, 10%, 0612; Capacitance:4700pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 4700PF, 25V, X7R, 10%, 0612; Capacitance:4700pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A43C472KAT2A-ND W3A43C472KAT2A 55J0140
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 4700Pf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details