AVX Corporation Connectors,Interconnects W3A43C102KAT2A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Dielectric Material: Polyester, Metallized Circuit Type: Voltage Divider Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Dielectric Material: Polyester, Metallized Circuit Type: Voltage Divider Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Dielectric Material: Polyester, Metallized Circuit Type: Voltage Divider Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Dielectric Material: Polyester, Metallized
Circuit Type: Voltage Divider
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details