Kyocera Corporation Capacitor Networks, Arrays W3A43A221KAT2A

Description
220pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A43A221KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A43A221KAT2A-ND
Capacitor Networks, Arrays W3A43A221KAT2A-ND
220pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43A221KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A43A221KAT2A
Capacitors - Capacitor Networks, Arrays W3A43A221KAT2A
CAP ARRAY 220PF 25V NP0 0612

CAP ARRAY 220PF 25V NP0 0612

Supplier's Site
Capacitor Array, 220Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx - 55J0118 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 220Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx
55J0118
Capacitor Array, 220Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx 55J0118
CAPACITOR ARRAY, 220PF 25V, C0G, 10%, 0612; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 220PF 25V, C0G, 10%, 0612; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A43A221KAT2A-ND W3A43A221KAT2A 55J0118
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 220Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details