Kyocera Corporation Capacitor Networks, Arrays W3A43A101KAT2A

Description
100pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A43A101KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A43A101KAT2A-ND
Capacitor Networks, Arrays W3A43A101KAT2A-ND
100pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)

100pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A43A101KAT2A - 805622-W3A43A101KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A43A101KAT2A
805622-W3A43A101KAT2A
Capacitor Networks, Arrays - W3A43A101KAT2A 805622-W3A43A101KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 805622-W3A43A101KAT2 A Packaging: Reel Mounting Style: SMD Capacitance: 100pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Manufacturer Package: 0612 (1632 Metric) Height - Seated (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 805622-W3A43A101KAT2A
Packaging: Reel
Mounting Style: SMD
Capacitance: 100pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Manufacturer Package: 0612 (1632 Metric)
Height - Seated (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Capacitor Array, 100Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx - 55J0113 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx
55J0113
Capacitor Array, 100Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx 55J0113
CAPACITOR ARRAY, 100PF 25V, C0G, 10%, 0612; Capacitance:100pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 25V, C0G, 10%, 0612; Capacitance:100pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A43A101KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A43A101KAT2A
Capacitors - Capacitor Networks, Arrays W3A43A101KAT2A
CAP ARRAY 100PF 25V NP0 0612

CAP ARRAY 100PF 25V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number W3A43A101KAT2A-ND 805622-W3A43A101KAT2A 55J0113 W3A43A101KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays - W3A43A101KAT2A Capacitor Array, 100Pf 25V, C0G, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers