Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polyester, Metallized
Circuit Type: Isolated
Temperature Coefficient: ±1200ppm/°C
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |