Kyocera Corporation Ceramic Capacitors W2L16C684MAT1A

Description
0.68µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W2L16C684MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W2L16C684MAT1A-ND
Ceramic Capacitors W2L16C684MAT1A-ND
0.68µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.68µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - W2L16C684MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W2L16C684MAT1A
Ceramic Capacitors W2L16C684MAT1A
CAP CER 0.68UF 6.3V X7R 0508

CAP CER 0.68UF 6.3V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number W2L16C684MAT1A-ND W2L16C684MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details