0.1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
CAP CER 0.1UF 6.3V X7R 0508
Capacitor,Ceramic,10
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W2L16C104MAT1A-ND | W2L16C104MAT1A | 55J0013 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,100Nf,6.3Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |