Kyocera Corporation Ceramic Capacitors W2L16C104KAT1S

Description
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W2L16C104KAT1S-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W2L16C104KAT1S-ND
Ceramic Capacitors W2L16C104KAT1S-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Low Inductance Capacitor,0508 Case Size, 100K Pf, Tol Kyocera Avx - 73C6289 - Newark, An Avnet Company
Chicago, IL, United States
Low Inductance Capacitor,0508 Case Size, 100K Pf, Tol Kyocera Avx
73C6289
Low Inductance Capacitor,0508 Case Size, 100K Pf, Tol Kyocera Avx 73C6289
LOW INDUCTANCE CAPACITOR,0508 CASE SIZE, 100K PF, TOL:+-10% ROHS COMPLIANT: YES

LOW INDUCTANCE CAPACITOR,0508 CASE SIZE, 100K PF, TOL:+-10% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W2L16C104KAT1S-ND 73C6289
Product Name Ceramic Capacitors Low Inductance Capacitor,0508 Case Size, 100K Pf, Tol Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers