Kyocera Corporation Ceramic Capacitors W2L14Z474MAT1S

Description
0.47µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-W2L14Z474MAT1STR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-W2L14Z474MAT1STR-ND
Ceramic Capacitors 478-W2L14Z474MAT1STR-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-W2L14Z474MAT1SDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-W2L14Z474MAT1SDKR-ND
Ceramic Capacitors 478-W2L14Z474MAT1SDKR-ND
CAP CER 0.47UF 4V X7S 0508

CAP CER 0.47UF 4V X7S 0508

Buy Now Datasheet
Ceramic Capacitors - 478-W2L14Z474MAT1SCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-W2L14Z474MAT1SCT-ND
Ceramic Capacitors 478-W2L14Z474MAT1SCT-ND
CAP CER 0.47UF 4V X7S 0508

CAP CER 0.47UF 4V X7S 0508

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-W2L14Z474MAT1STR-ND 478-W2L14Z474MAT1SDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details