Kyocera Corporation Feed Through, Pass Through Capacitors W2H13C1048AT1F

Description
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-5470-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5470-2-ND
Feed Through, Pass Through Capacitors 478-5470-2-ND
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-5470-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5470-1-ND
Feed Through, Pass Through Capacitors 478-5470-1-ND
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-5470-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5470-6-ND
Feed Through, Pass Through Capacitors 478-5470-6-ND
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.1uF Capacitor
3-W2H13C1048AT1F
0.1uF Capacitor 3-W2H13C1048AT1F
Cap Feed Through 0.1uF 25VDC X7R -20% to 50% Flat 0805 125°C Product overview: W2H13C1048AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H13C1048AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 0.1uF 25VDC X7R -20% to 50% Flat 0805 125°C Product overview: W2H13C1048AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H13C1048AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx - 57P7403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx
57P7403
Capacitor Ceramic, 0.1Uf, 25V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx 57P7403
CAPACITOR CERAMIC, 0.1UF, 25V, X7R, +50,-20%, 0805; Capacitance:0.1µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X7R, +50,-20%, 0805; Capacitance:0.1µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, 0805, Smd Rohs Compliant Kyocera Avx - 66AH7473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, 0805, Smd Rohs Compliant Kyocera Avx
66AH7473
Cap, 0.1Uf, 25V, 0805, Smd Rohs Compliant Kyocera Avx 66AH7473
CAP, 0.1UF, 25V, 0805, SMD ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, 0805, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2H13C1048AT1F
Feedthrough Capacitors W2H13C1048AT1F
Feedthrough Capacitors 25volt 0.1uF X7R

Feedthrough Capacitors 25volt 0.1uF X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5470-2-ND 478-5470-6-ND 3-W2H13C1048AT1F 57P7403 66AH7473 W2H13C1048AT1F
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.1uF Capacitor Capacitor Ceramic, 0.1Uf, 25V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx Cap, 0.1Uf, 25V, 0805, Smd Rohs Compliant Kyocera Avx Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) -20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details