Kyocera Corporation Automotive 0.047uF Capacitor W2F15C4738AT3A

Description
Cap Feed Through 0.047uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C4738AT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C4738AT3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 0.047uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C4738AT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C4738AT3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.047uF Capacitor
3-W2F15C4738AT3A
Automotive 0.047uF Capacitor 3-W2F15C4738AT3A
Cap Feed Through 0.047uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C4738AT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C4738AT3A can be used for catalog matching and distributor lookup.

Cap Feed Through 0.047uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C4738AT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C4738AT3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-W2F15C4738AT3ACT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W2F15C4738AT3ACT-ND
Feed Through, Pass Through Capacitors 478-W2F15C4738AT3ACT-ND
CAP FEEDTHRU 0.047UF 50V 0805

CAP FEEDTHRU 0.047UF 50V 0805

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W2F15C4738AT3ATR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W2F15C4738AT3ATR-ND
Feed Through, Pass Through Capacitors 478-W2F15C4738AT3ATR-ND
0.047µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W2F15C4738AT3ADKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W2F15C4738AT3ADKR-ND
Feed Through, Pass Through Capacitors 478-W2F15C4738AT3ADKR-ND
CAP FEEDTHRU 0.047UF 50V 0805

CAP FEEDTHRU 0.047UF 50V 0805

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F15C4738AT3A
Feedthrough Capacitors W2F15C4738AT3A
Feedthrough Capacitors 50v 47000pF 50-20% 0508 X7R 1CAPS

Feedthrough Capacitors 50v 47000pF 50-20% 0508 X7R 1CAPS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3-W2F15C4738AT3A 478-W2F15C4738AT3ACT-ND 478-W2F15C4738AT3ADKR-ND W2F15C4738AT3A
Product Name Automotive 0.047uF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details