Kyocera Corporation 0.022uF Capacitor W2F15C2238AT1A

Description
Cap Feed Through 0.022uF 50VDC X7R -20% to 50% Pad Flat 0805 125°C Product overview: W2F15C2238AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2238AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 0.022uF 50VDC X7R -20% to 50% Pad Flat 0805 125°C Product overview: W2F15C2238AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2238AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022uF Capacitor
3-W2F15C2238AT1A
0.022uF Capacitor 3-W2F15C2238AT1A
Cap Feed Through 0.022uF 50VDC X7R -20% to 50% Pad Flat 0805 125°C Product overview: W2F15C2238AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2238AT1A can be used for catalog matching and distributor lookup.

Cap Feed Through 0.022uF 50VDC X7R -20% to 50% Pad Flat 0805 125°C Product overview: W2F15C2238AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2238AT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-12989-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-12989-1-ND
Feed Through, Pass Through Capacitors 478-12989-1-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-12989-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-12989-6-ND
Feed Through, Pass Through Capacitors 478-12989-6-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-12989-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-12989-2-ND
Feed Through, Pass Through Capacitors 478-12989-2-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx - 54J9979 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx
54J9979
Capacitor Ceramic 0.022Uf 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx 54J9979
CAPACITOR CERAMIC 0.022UF 50V, X7R, +50,-20%, 0805; Capacitance:0.022µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, X7R, +50,-20%, 0805; Capacitance:0.022µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F15C2238AT1A
Feedthrough Capacitors W2F15C2238AT1A
Feedthrough Capacitors 50volts 22000pF X7R 0805

Feedthrough Capacitors 50volts 22000pF X7R 0805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-W2F15C2238AT1A 478-12989-1-ND 478-12989-6-ND 54J9979 W2F15C2238AT1A
Product Name 0.022uF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitor Ceramic 0.022Uf 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %) -20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers