Cap Feed Through 0.0022uF 50VDC X7R -20% to 50% Pad Flat 0805 125°C Automotive AEC-Q200 Product overview: W2F15C2228AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2228AT1F can be used for catalog matching and distributor lookup.
2200pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
2200pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
2200pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Feedthrough Capacitors 50volts 2200pF X7R 0805
CAP, FEEDTHROUGH, 2200PF, 50V, 0.3A, 0805; Capacitance:2200pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes
CAP, FEEDTHROUGH, 2200PF, 50V, 0.3A, 0805; Capacitance:2200pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3-W2F15C2228AT1F | 478-11163-2-ND | 478-11163-6-ND | W2F15C2228AT1F | 60R6112 |
| Product Name | Automotive 0.0022uF Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Cap, Feedthrough, 2200Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | -20 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |