Kyocera Corporation Capacitor Networks, Arrays W2A4ZC473MAT2A

Description
0.047µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.047µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4ZC473MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4ZC473MAT2A-ND
Capacitor Networks, Arrays W2A4ZC473MAT2A-ND
0.047µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

0.047µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4ZC473MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4ZC473MAT2A
Capacitors - Capacitor Networks, Arrays W2A4ZC473MAT2A
CAP ARRAY 0.047UF 10V X7R 0508

CAP ARRAY 0.047UF 10V X7R 0508

Supplier's Site
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 21T8064 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
21T8064
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 21T8064
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A4ZC473MAT2A-ND W2A4ZC473MAT2A 21T8064
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details