Kyocera Corporation Capacitor Networks, Arrays W2A4ZC471KAT2A

Description
470pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4ZC471KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4ZC471KAT2A-ND
Capacitor Networks, Arrays W2A4ZC471KAT2A-ND
470pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

470pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 470Pf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 65M6567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
65M6567
Capacitor Array, 470Pf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 65M6567
CAPACITOR ARRAY, 470PF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4ZC471KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4ZC471KAT2A
Capacitors - Capacitor Networks, Arrays W2A4ZC471KAT2A
CAP ARRAY 470PF 10V X7R 0508

CAP ARRAY 470PF 10V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A4ZC471KAT2A-ND 65M6567 W2A4ZC471KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 470Pf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details