AVX Corporation Capacitor Networks, Arrays W2A4ZC104MAT2A

Description
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2870-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2870-6-ND
Capacitor Networks, Arrays 478-2870-6-ND
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2870-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2870-1-ND
Capacitor Networks, Arrays 478-2870-1-ND
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2870-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2870-2-ND
Capacitor Networks, Arrays 478-2870-2-ND
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 10V Capacitor
57-W2A4ZC104MAT2A
SMD 0.1uF 10V Capacitor 57-W2A4ZC104MAT2A
Cap Ceramic Array 0.1uF 10V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4ZC104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4ZC104MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.1uF 10V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4ZC104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4ZC104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1360643-W2A4ZC104MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1360643-W2A4ZC104MAT2A
Capacitors - Capacitor Networks, Arrays 1360643-W2A4ZC104MAT2A
Win Source Part Number: 1360643-W2A4ZC104MAT 2A Category: Capacitors - Capacitor Networks, Arrays Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: IPC Package: Tape & Reel Product Status: Active Package / Case: 0508 (1220 Metric) Supplier Device Package: 0508 (1220 Metric) Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.1µF Tolerance: ±20% Voltage - Rated: 10 V Size / Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4

Win Source Part Number: 1360643-W2A4ZC104MAT2A
Category: Capacitors - Capacitor Networks, Arrays
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: IPC
Package: Tape & Reel
Product Status: Active
Package / Case: 0508 (1220 Metric)
Supplier Device Package: 0508 (1220 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.1µF
Tolerance: ±20%
Voltage - Rated: 10 V
Size / Dimension: 0.083" L x 0.051" W (2.10mm x 1.30mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4

Buy Now Datasheet
Array Capacitors - 6973216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Array Capacitors
6973216
Array Capacitors 6973216
KYOCERA AVX W2A4ZC104MAT2A

KYOCERA AVX W2A4ZC104MAT2A

Supplier's Site
Array Capacitors - 6973216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Array Capacitors
6973216P
Array Capacitors 6973216P
KYOCERA AVX W2A4ZC104MAT2A

KYOCERA AVX W2A4ZC104MAT2A

Supplier's Site
Array Capacitors - 1667603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Array Capacitors
1667603
Array Capacitors 1667603
KYOCERA AVX W2A4ZC104MAT2A

KYOCERA AVX W2A4ZC104MAT2A

Supplier's Site
Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 33C9224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
33C9224
Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 33C9224
CAPACITOR ARRAY, 0.1UF, 10V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 0.1 F, 20%, 4, 10 V, 0508 [1220 Metric], Smd Rohs Compliant Kyocera Avx - 26M4954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1 F, 20%, 4, 10 V, 0508 [1220 Metric], Smd Rohs Compliant Kyocera Avx
26M4954
Capacitor Array, 0.1 F, 20%, 4, 10 V, 0508 [1220 Metric], Smd Rohs Compliant Kyocera Avx 26M4954
Capacitor Array, 0.1 F, 20%, 4, 10 V, 0508 [1220 Metric], SMD RoHS Compliant: Yes

Capacitor Array, 0.1 F, 20%, 4, 10 V, 0508 [1220 Metric], SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Networks, Arrays - W2A4ZC104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W2A4ZC104MAT2A
Capacitor Networks, Arrays W2A4ZC104MAT2A
CAP ARRAY 0.1UF 10V X7R 0508

CAP ARRAY 0.1UF 10V X7R 0508

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4ZC104MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4ZC104MAT2A
Capacitors - Capacitor Networks, Arrays W2A4ZC104MAT2A
CAP ARRAY 0.1UF 10V X7R 0508

CAP ARRAY 0.1UF 10V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2870-6-ND 478-2870-1-ND 57-W2A4ZC104MAT2A 1360643-W2A4ZC104MAT2A 6973216 6973216P 33C9224 26M4954 W2A4ZC104MAT2A W2A4ZC104MAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.1uF 10V Capacitor Capacitors - Capacitor Networks, Arrays Array Capacitors Array Capacitors Capacitor Array, 0.1Uf, 10V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx Capacitor Array, 0.1 F, 20%, 4, 10 V, 0508 [1220 Metric], Smd Rohs Compliant Kyocera Avx Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound Chip Capacitor; Surface Mount
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic X7R Ceramic X7R Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers