0.047µF Isolated Capacitor 4 Array 16V X5R 0508 (1220 Metric)
0.047µF Isolated Capacitor 4 Array 16V X5R 0508 (1220 Metric)
0.047µF Isolated Capacitor 4 Array 16V X5R 0508 (1220 Metric)
Cap Ceramic Array 0.047uF 16V X5R 10% 0508 Pad SMD 4 Capacitor 85°C T/R Product overview: W2A4YD473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YD473KAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 0.047UF 16V X5R 0508
CAPACITOR ARRAY, 0.047UF, 16V, X5R, 10%, 0508, FULL REEL; Capacitance:47000pF;
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11660-2-ND | 478-11660-6-ND | 57-W2A4YD473KAT2A | W2A4YD473KAT2A | 54J9911 |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.047uF 16V Capacitor | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.047Uf, 16V, X5R, 10%, 0508, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |