Kyocera Corporation Capacitor Networks, Arrays W2A4YC472MAT2A

Description
4700pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4YC472MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4YC472MAT2A-ND
Capacitor Networks, Arrays W2A4YC472MAT2A-ND
4700pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

4700pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4YC472MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4YC472MAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC472MAT2A
CAP ARRAY 4700PF 16V X7R 0508

CAP ARRAY 4700PF 16V X7R 0508

Supplier's Site
Capacitor Array, 4700Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9907 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 4700Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9907
Capacitor Array, 4700Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9907
CAPACITOR ARRAY, 4700PF, 16V, X7R, 20%, 0508; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR ARRAY, 4700PF, 16V, X7R, 20%, 0508; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A4YC472MAT2A-ND W2A4YC472MAT2A 54J9907
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 4700Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details