Kyocera Corporation Capacitor Networks, Arrays W2A4YC331KAT2A

Description
330pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
330pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4YC331KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4YC331KAT2A-ND
Capacitor Networks, Arrays W2A4YC331KAT2A-ND
330pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

330pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 330Pf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9903 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 330Pf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
54J9903
Capacitor Array, 330Pf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 54J9903
CAPACITOR ARRAY, 330PF, 16V, X7R, 10%, 0508, FULL REEL; Capacitance:330pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 330PF, 16V, X7R, 10%, 0508, FULL REEL; Capacitance:330pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC331KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4YC331KAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC331KAT2A
CAP ARRAY 330PF 16V X7R 0508

CAP ARRAY 330PF 16V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A4YC331KAT2A-ND 54J9903 W2A4YC331KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 330Pf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details