Kyocera Corporation Capacitor Networks, Arrays W2A4YC222MAT2F

Description
2200pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
2200pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4YC222MAT2F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4YC222MAT2F-ND
Capacitor Networks, Arrays W2A4YC222MAT2F-ND
2200pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

2200pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 2200Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2200Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9902
Capacitor Array, 2200Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9902
CAPACITOR ARRAY, 2200PF, 16V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 2200PF, 16V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC222MAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC222MAT2F
Capacitors - Capacitor Networks, Arrays W2A4YC222MAT2F
CAP ARRAY 2200PF 16V X7R 0508

CAP ARRAY 2200PF 16V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A4YC222MAT2F-ND 54J9902 W2A4YC222MAT2F
Product Name Capacitor Networks, Arrays Capacitor Array, 2200Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details