Kyocera Corporation Capacitor Networks, Arrays W2A4YC221MAT2A

Description
220pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
220pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4YC221MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4YC221MAT2A-ND
Capacitor Networks, Arrays W2A4YC221MAT2A-ND
220pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

220pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4YC221MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC221MAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC221MAT2A
CAP ARRAY 220PF 16V X7R 0508

CAP ARRAY 220PF 16V X7R 0508

Supplier's Site
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 74T5823 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
74T5823
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 74T5823
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A4YC221MAT2A-ND W2A4YC221MAT2A 74T5823
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details