Kyocera Corporation Capacitor Networks, Arrays W2A4YC183KAT2F

Description
0.018µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.018µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4YC183KAT2F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4YC183KAT2F-ND
Capacitor Networks, Arrays W2A4YC183KAT2F-ND
0.018µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.018µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4YC183KAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC183KAT2F
Capacitors - Capacitor Networks, Arrays W2A4YC183KAT2F
CAP ARRAY 0.018UF 16V X7R 0508

CAP ARRAY 0.018UF 16V X7R 0508

Supplier's Site
Capacitor Array, 0.018Uf, 16V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.018Uf, 16V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9900
Capacitor Array, 0.018Uf, 16V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9900
CAPACITOR ARRAY, 0.018UF, 16V, X7R, 10%, 0508; Capacitance:18000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.018UF, 16V, X7R, 10%, 0508; Capacitance:18000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A4YC183KAT2F-ND W2A4YC183KAT2F 54J9900
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.018Uf, 16V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers