KYOCERA AVX Components Corporation Capacitor Networks, Arrays W2A4YC103MAT2F

Description
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4YC103MAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC103MAT2FTR-ND
Capacitor Networks, Arrays 478-W2A4YC103MAT2FTR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4YC103MAT2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4YC103MAT2F
Capacitors - Capacitor Networks, Arrays W2A4YC103MAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 65M6559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
65M6559
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 65M6559
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-W2A4YC103MAT2FTR-ND W2A4YC103MAT2F 65M6559
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers