10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Cap Ceramic Array 0.01uF 16V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC103KAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 10000PF 16V X7R 0508
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 10%, 0508; Capacitance:10000pF;
CAP ARRAY 10000PF 16V X7R 0508
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11659-2-ND | 478-11659-6-ND | 57-W2A4YC103KAT2A | W2A4YC103KAT2A | 54J9895 | W2A4YC103KAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.01uF 16V Capacitor | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.01Uf, 16V, X7R, 10%, 0508; Capacitance Kyocera Avx | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | Chip Capacitor; Surface Mount | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |