Kyocera Corporation Capacitor Array, 100Pf 16V, C0G, 10%, 0508; Capacitance Kyocera Avx W2A4YA101KAT2A

Description
CAPACITOR ARRAY, 100PF 16V, C0G, 10%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR ARRAY, 100PF 16V, C0G, 10%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 100Pf 16V, C0G, 10%, 0508; Capacitance Kyocera Avx - 65M6556 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 16V, C0G, 10%, 0508; Capacitance Kyocera Avx
65M6556
Capacitor Array, 100Pf 16V, C0G, 10%, 0508; Capacitance Kyocera Avx 65M6556
CAPACITOR ARRAY, 100PF 16V, C0G, 10%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 16V, C0G, 10%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YA101KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YA101KAT2A
Capacitors - Capacitor Networks, Arrays W2A4YA101KAT2A
CAP ARRAY 100PF 16V NP0 0508

CAP ARRAY 100PF 16V NP0 0508

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 65M6556 W2A4YA101KAT2A
Product Name Capacitor Array, 100Pf 16V, C0G, 10%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Wraparound
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details