Kyocera Corporation Capacitor Networks, Arrays W2A46D103MAT2A

Description
10000pF Isolated Capacitor 4 Array 6V X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 6V X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A46D103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A46D103MAT2A-ND
Capacitor Networks, Arrays W2A46D103MAT2A-ND
10000pF Isolated Capacitor 4 Array 6V X5R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 6V X5R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.01Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx - 65M6592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx
65M6592
Capacitor Array, 0.01Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx 65M6592
CAPACITOR ARRAY, 0.01UF, 6.3V, X5R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 6.3V, X5R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A46D103MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A46D103MAT2A
Capacitors - Capacitor Networks, Arrays W2A46D103MAT2A
CAP ARRAY 10000PF 6V X5R 0508

CAP ARRAY 10000PF 6V X5R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A46D103MAT2A-ND 65M6592 W2A46D103MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details