Kyocera Corporation Capacitor Networks, Arrays W2A45C471KAT2A

Description
470pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A45C471KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A45C471KAT2A-ND
Capacitor Networks, Arrays W2A45C471KAT2A-ND
470pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

470pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45C471KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A45C471KAT2A
Capacitors - Capacitor Networks, Arrays W2A45C471KAT2A
CAP ARRAY 470PF 50V X7R 0508

CAP ARRAY 470PF 50V X7R 0508

Supplier's Site
Capacitor Array, 470Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx - 65M6588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
65M6588
Capacitor Array, 470Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx 65M6588
CAPACITOR ARRAY, 470PF, 50V, X7R, 10%, 0508; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 50V, X7R, 10%, 0508; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A45C471KAT2A-ND W2A45C471KAT2A 65M6588
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 470Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details