AVX Corporation Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx W2A45C103MAT2A.

Description
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 30AC2471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
30AC2471
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 30AC2471
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2471
Product Name Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Wraparound
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details